Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Air Sample Tube, 8in |
---|---|
For Use With | Four-wire Duct Smoke Detector SD-4WJ |
Operating Temperature Min | -29°C |
Operating Temperature Max | 70°C |
RoHS Compliant | NA |
Air Sample Tube | Newark Electronics |
SuperDuct, Air sample tube, 8 inch | Edwards Signaling SD-T8 | RS Americas |
Where can I find additional details, specifications and documents for a SD-T8?
Additional datasheets, footprints and schematics for SD-T8 are listed on our Part Details page. You can also find images and similar parts to SD-T8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-T8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-T8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-T8 fall under?
The SD-T8 is listed under Security > Fire & Safety > Smoke / Gas / Heat Detectors - Accessories.
Can I view similar or alternative parts?
You can view similar parts to SD-T8 when available in the Smoke / Gas / Heat Detectors - Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-T8 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-T8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-T8 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SD-T8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-T8 often in real-time on the comparison pages.
What if I can't find stock of SD-T8?
You can fill out our help required form which you can use to request a quote for SD-T8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.