Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Air Sample Tube, 18in |
---|---|
For Use With | Four-wire Duct Smoke Detector SD-4WJ |
Operating Temperature Min | -29°C |
Operating Temperature Max | 70°C |
RoHS Compliant | NA |
Air Sample Tube | Newark Electronics |
SuperDuct, Air sample tube, 18 inch | Edwards Signaling SD-T18 | RS Americas |
Where can I find additional details, specifications and documents for a SD-T18?
Additional datasheets, footprints and schematics for SD-T18 are listed on our Part Details page. You can also find images and similar parts to SD-T18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-T18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-T18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-T18 fall under?
The SD-T18 is listed under Security > Fire & Safety > Smoke / Gas / Heat Detectors - Accessories.
Can I view similar or alternative parts?
You can view similar parts to SD-T18 when available in the Smoke / Gas / Heat Detectors - Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-T18 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-T18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-T18 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SD-T18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-T18 often in real-time on the comparison pages.
What if I can't find stock of SD-T18?
You can fill out our help required form which you can use to request a quote for SD-T18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.