Status: | Unknown |
---|---|
Series: | SC3 Series |
RoHS: | Compliant |
Resistance | 1ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 3W |
Resistor Case Style | SMD |
Resistor Technology | Thick Film |
Resistor Type | High Power |
Product Range | SC3 Series |
Voltage Rating | 100V |
RoHS Compliant | Yes |
1 Ohm 1% 3 W Surface Mount High Power Chip Resistor | Future Electronics |
Res, Thick Film, 1R, 1%, 3W, Smd, Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SCW-SC3LF-1R00-F?
Additional datasheets, footprints and schematics for SCW-SC3LF-1R00-F are listed on our Part Details page. You can also find images and similar parts to SCW-SC3LF-1R00-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCW-SC3LF-1R00-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCW-SC3LF-1R00-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCW-SC3LF-1R00-F fall under?
The SCW-SC3LF-1R00-F is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SCW-SC3LF-1R00-F when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCW-SC3LF-1R00-F you can contact the distributor directly for product support, shipping queries etc.
Is the SCW-SC3LF-1R00-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SCW-SC3LF-1R00-F have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for SCW-SC3LF-1R00-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCW-SC3LF-1R00-F often in real-time on the comparison pages.
What if I can't find stock of SCW-SC3LF-1R00-F?
You can fill out our help required form which you can use to request a quote for SCW-SC3LF-1R00-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.