Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SC Duplex |
---|---|
Connector Type B | ST Duplex |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Orange |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | IEC |
Cable Assembly Type | Fibre Optic |
Cable Length | 1m |
Cladding Diameter | 125µm |
Colour | Orange |
Core Diameter | 62.5µm |
Fibre Diameter | 62.5µm |
Fibre Type | Multimode |
Length | 1m |
No. of Fibres | 2Fibres |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
PATCHCORD, 1M, SC-ST, 62.5/125, OM1 | element14 |
Where can I find additional details, specifications and documents for a SCST62DOR1?
Additional datasheets, footprints and schematics for SCST62DOR1 are listed on our Part Details page. You can also find images and similar parts to SCST62DOR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCST62DOR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCST62DOR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCST62DOR1 fall under?
The SCST62DOR1 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to SCST62DOR1 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCST62DOR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SCST62DOR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCST62DOR1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SCST62DOR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCST62DOR1 often in real-time on the comparison pages.
What if I can't find stock of SCST62DOR1?
You can fill out our help required form which you can use to request a quote for SCST62DOR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.