Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | Medical |
---|---|
External Diameter - Metric | 42.85mm |
Impedance | 8ohm |
Power Rating Nom | 250mW |
Sound Level SPL | 75dB |
External Diameter - Imperial | 1.687" |
RoHS Compliant | Yes |
Speaker, Housing, 8 Ohm, 90Db, 0.25W | Newark Electronics |
SCS300MDS - Screw Terminal 975 Hz 85 dB Mylar Core Speaker / Housing Alarm | Future Electronics |
Speakers & Transducers IEC60601-1-8, SPKR 8 OHM, .25W, PANEL | Sager |
Where can I find additional details, specifications and documents for a SCS300MDS?
Additional datasheets, footprints and schematics for SCS300MDS are listed on our Part Details page. You can also find images and similar parts to SCS300MDS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS300MDS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS300MDS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS300MDS fall under?
The SCS300MDS is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to SCS300MDS when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS300MDS you can contact the distributor directly for product support, shipping queries etc.
Is the SCS300MDS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS300MDS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for SCS300MDS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS300MDS often in real-time on the comparison pages.
What if I can't find stock of SCS300MDS?
You can fill out our help required form which you can use to request a quote for SCS300MDS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.