Status: | Unknown |
---|---|
Series: | CPT Series |
RoHS: | Unknown |
Prices starting from US$0.06
Product Range | CPT Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | JST CPT Series 2mm Pitch Wire-to-Board Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (12-Jan-2017) |
PITCH2MM,50V,3A, | TTI Europe |
Contact CPT | RS |
Contact, Socket, 0.3Mm2, Crimp | Newark Electronics |
CONTACT, SOCKET, 0.3MM2, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SCPT-A021GF-0.5?
Additional datasheets, footprints and schematics for SCPT-A021GF-0.5 are listed on our Part Details page. You can also find images and similar parts to SCPT-A021GF-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCPT-A021GF-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCPT-A021GF-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCPT-A021GF-0.5 fall under?
The SCPT-A021GF-0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SCPT-A021GF-0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCPT-A021GF-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SCPT-A021GF-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCPT-A021GF-0.5 have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SCPT-A021GF-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCPT-A021GF-0.5 often in real-time on the comparison pages.
What if I can't find stock of SCPT-A021GF-0.5?
You can fill out our help required form which you can use to request a quote for SCPT-A021GF-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.