Status: | Unknown |
---|---|
Series: | SCN Series |
RoHS: | Unknown |
Product Range | SCN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST SCN Series Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
SCN crimp contact 28-22 awg | RS |
Contact, Scn Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SCN-001T-1.0 | Newark Electronics |
CONTACT, CRIMP, 28-22AWG | element14 |
Where can I find additional details, specifications and documents for a SCN-001T-1.0?
Additional datasheets, footprints and schematics for SCN-001T-1.0 are listed on our Part Details page. You can also find images and similar parts to SCN-001T-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCN-001T-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCN-001T-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCN-001T-1.0 fall under?
The SCN-001T-1.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SCN-001T-1.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCN-001T-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCN-001T-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCN-001T-1.0 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCN-001T-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCN-001T-1.0 often in real-time on the comparison pages.
What if I can't find stock of SCN-001T-1.0?
You can fill out our help required form which you can use to request a quote for SCN-001T-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.