Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.25
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
79
in stock
|
Buy Now | |
element14
from US$4.18
|
49
in stock
|
Buy Now | |
Farnell
from US$4.01
|
49
in stock
|
Buy Now | |
Future Electronics
from US$4.06
|
-
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
TTI Europe
from US$3.66
|
-
|
Buy Now | |
Richardson RFPD
from US$3.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 7.5F |
---|---|
Voltage Rating | 5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 18mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.055ohm |
Capacitor Case Style | Can |
Diameter | - |
Height | 32mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitor 7.5F 5.0V 70mohm 65uA | RS |
Supercapacitor, 7.5F, 5V, Radial | Newark Electronics |
CAP, 7.5F, 5V, 20%, SUPER CAP, RADIAL | element14 |
SCM Series 5 V 7.5 F 25 x 32 x 12.5 mm LS=18 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 7.5 F, 5 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
7.5F 5.0V 12.5X25X32 18.0MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 7.5 F, 5 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMT32C755SRBA0?
Additional datasheets, footprints and schematics for SCMT32C755SRBA0 are listed on our Part Details page. You can also find images and similar parts to SCMT32C755SRBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMT32C755SRBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMT32C755SRBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMT32C755SRBA0 fall under?
The SCMT32C755SRBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMT32C755SRBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMT32C755SRBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMT32C755SRBA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMT32C755SRBA0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SCMT32C755SRBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMT32C755SRBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMT32C755SRBA0?
You can fill out our help required form which you can use to request a quote for SCMT32C755SRBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.