Status: | Unknown |
---|---|
Series: | 5.4V SCM Series |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.29
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
271
in stock
|
Buy Now | |
RS
from US$4.69
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
150
in stock
|
Buy Now | |
TTI Europe
from US$2.92
|
150
in stock
|
Buy Now | |
element14
from US$3.32
|
78
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$3.23
|
-
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
Richardson RFPD
from US$3.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 5F |
---|---|
Voltage Rating | 5.4V |
Capacitor Terminals | Radial Leaded |
Product Range | 5.4V SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 18mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.15ohm |
Capacitor Case Style | Radial |
Diameter | - |
Height | 22mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitors 5.4V 5F 12.5X22mm Radial | RS |
Super Capacitor, 5F, 5.4V, Radial | Newark Electronics |
5.0F 5.4V 12.5X25X22 15.5MMLS | TTI Europe |
CAP, 5F, 5.4V, 20%, SUPER CAP, RADIAL | element14 |
Super Capacitor | Amar Radio Corporation |
SCM Series 5 F 5.4 V 100 mOhm Series Connected Super Capacitor Module | Future Electronics |
Supercapacitor, EDLC, 5 F, 5.4 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 5 F, 5.4 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMT22D505PRBB0?
Additional datasheets, footprints and schematics for SCMT22D505PRBB0 are listed on our Part Details page. You can also find images and similar parts to SCMT22D505PRBB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMT22D505PRBB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMT22D505PRBB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMT22D505PRBB0 fall under?
The SCMT22D505PRBB0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMT22D505PRBB0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMT22D505PRBB0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMT22D505PRBB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMT22D505PRBB0 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, TTI Europe and element14 have stock available or on a lead time for SCMT22D505PRBB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMT22D505PRBB0 often in real-time on the comparison pages.
What if I can't find stock of SCMT22D505PRBB0?
You can fill out our help required form which you can use to request a quote for SCMT22D505PRBB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.