Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
Richardson RFPD
from US$2.53
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
-
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
element14
from US$2.73
|
-
|
Buy Now | |
TTI Europe
from US$2.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5F |
---|---|
Voltage Rating | 5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 11.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.12ohm |
Capacitor Case Style | Can |
Diameter | - |
Height | 24mm |
SVHC | No SVHC (27-Jun-2018) |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Cap, 1.5F, 5V, 20%, Super Cap, Radial | Newark Electronics |
1.5F (EDLC) Supercapacitor 5V Radial, Can 200mOhm @ 1kHz 2000 Hrs @ 70â–‘C | Future Electronics |
Supercapacitor, EDLC, 1.5 F, 5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
1.5F 5.0V 9.5X18.5X24 11.5LS | TTI Europe |
CAP, 1.5F, 5V, 20%, SUPER CAP, RADIAL | Farnell |
Supercapacitor, EDLC, 1.5 F, 5 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMR22C155PSBA0H?
Additional datasheets, footprints and schematics for SCMR22C155PSBA0H are listed on our Part Details page. You can also find images and similar parts to SCMR22C155PSBA0H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMR22C155PSBA0H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR22C155PSBA0H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMR22C155PSBA0H fall under?
The SCMR22C155PSBA0H is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMR22C155PSBA0H when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR22C155PSBA0H you can contact the distributor directly for product support, shipping queries etc.
Is the SCMR22C155PSBA0H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMR22C155PSBA0H have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCMR22C155PSBA0H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMR22C155PSBA0H often in real-time on the comparison pages.
What if I can't find stock of SCMR22C155PSBA0H?
You can fill out our help required form which you can use to request a quote for SCMR22C155PSBA0H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.