Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Capacitance | 0.47F |
---|---|
Voltage Rating | 5.4V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 11.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 1ohm |
Capacitor Case Style | Radial |
Diameter | - |
Height | 14mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 0.47F, 5.4V, 20%, Super Cap, Radial | Newark Electronics |
CAP, 0.47F, 5.4V, 20%, SUPER CAP, RADIAL | element14 |
Supercapacitor, EDLC, 0.47 F, 5.4 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a SCMR14D474PSBB0H?
Additional datasheets, footprints and schematics for SCMR14D474PSBB0H are listed on our Part Details page. You can also find images and similar parts to SCMR14D474PSBB0H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMR14D474PSBB0H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR14D474PSBB0H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMR14D474PSBB0H fall under?
The SCMR14D474PSBB0H is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMR14D474PSBB0H when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR14D474PSBB0H you can contact the distributor directly for product support, shipping queries etc.
Is the SCMR14D474PSBB0H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMR14D474PSBB0H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for SCMR14D474PSBB0H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMR14D474PSBB0H often in real-time on the comparison pages.
What if I can't find stock of SCMR14D474PSBB0H?
You can fill out our help required form which you can use to request a quote for SCMR14D474PSBB0H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.