Status: | Unknown |
---|---|
Series: | FICXÂ Series |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.60
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$6.64
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$6.42
|
60
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$25.56
|
-
|
Buy Now | |
Farnell
from US$4.24
|
-
|
Buy Now |
Cable Diameter | 12.5mm |
---|---|
Colour | Red |
Conductor Area CSA | 2.5mm² |
Product Range | FICXÂ Series |
SVHC | No SVHC (12-Jan-2017) |
Cable Joint, 2Pole, 450V, 10.6-12.5Mm | Newark Electronics |
PGT2-02 RED SEAL | RS |
Circular Connector | Rapid Electronics |
Tee-Style PGT2 Screw-In Cable Joiner for 10.5mm to 12.5mm Cable Range Polyamide 66 Black 2 Pole | Avnet America |
Connector, FICXPGT2-02 RED SEALPGT2 2P SCREW O.D. 10.6~12.5MM | Amphenol LTW Technology SC-L-PGT2-02-RD | RS Americas |
Where can I find additional details, specifications and documents for a SC-L-PGT2-02-RD?
Additional datasheets, footprints and schematics for SC-L-PGT2-02-RD are listed on our Part Details page. You can also find images and similar parts to SC-L-PGT2-02-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-L-PGT2-02-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-L-PGT2-02-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-L-PGT2-02-RD fall under?
The SC-L-PGT2-02-RD is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SC-L-PGT2-02-RD when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-L-PGT2-02-RD you can contact the distributor directly for product support, shipping queries etc.
Is the SC-L-PGT2-02-RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-L-PGT2-02-RD have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for SC-L-PGT2-02-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-L-PGT2-02-RD often in real-time on the comparison pages.
What if I can't find stock of SC-L-PGT2-02-RD?
You can fill out our help required form which you can use to request a quote for SC-L-PGT2-02-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.