Status: | Unknown |
---|---|
Series: | FICXÂ Series |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.63
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$6.63
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$6.55
|
45
in stock
|
Buy Now | |
element14
from US$10.58
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$11.63
|
22
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$20.45
|
-
|
Buy Now |
Cable Diameter | 10.5mm |
---|---|
Colour | Green |
Conductor Area CSA | 2.5mm² |
Product Range | FICXÂ Series |
SVHC | No SVHC (12-Jan-2017) |
Circular Connector Adapter | Rapid Electronics |
CABLE JOINT, 2POLE, 450V, 8.6-10.5MM | element14 |
Cable Joint, 2Pole, 450V, 8.6-10.5Mm | Newark Electronics |
Tee-Style PGT2 Screw-In Cable Joiner for 8.5mm to 10.5mm Cable Range Polyamide 66 Black 2 Pole | Avnet America |
Connector, FICXPGT2-02 GREEN SEALPGT2 2P SCREW O.D. 8.6~10.5MM | Amphenol LTW Technology SC-L-PGT2-02-GN | RS Americas |
Where can I find additional details, specifications and documents for a SC-L-PGT2-02-GN?
Additional datasheets, footprints and schematics for SC-L-PGT2-02-GN are listed on our Part Details page. You can also find images and similar parts to SC-L-PGT2-02-GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-L-PGT2-02-GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-L-PGT2-02-GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-L-PGT2-02-GN fall under?
The SC-L-PGT2-02-GN is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SC-L-PGT2-02-GN when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-L-PGT2-02-GN you can contact the distributor directly for product support, shipping queries etc.
Is the SC-L-PGT2-02-GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-L-PGT2-02-GN have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SC-L-PGT2-02-GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-L-PGT2-02-GN often in real-time on the comparison pages.
What if I can't find stock of SC-L-PGT2-02-GN?
You can fill out our help required form which you can use to request a quote for SC-L-PGT2-02-GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.