Status: | Unknown |
---|---|
Series: | FICXÂ Series |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
323
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
323
in stock
|
Buy Now | |
RS Americas
from US$5.33
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
Farnell
from US$3.34
|
-
|
Buy Now |
Cable Diameter | 10.5mm |
---|---|
Colour | Green |
Conductor Area CSA | 2.5mm² |
Product Range | FICXÂ Series |
SVHC | No SVHC (12-Jan-2017) |
Circular Connector | Rapid Electronics |
Connector, CABLE JOINER, PG12 4P SCREW O.D. 8,610.5MM | Amphenol LTW Technology SC-L-PG12-04-GN | RS Americas |
PG12-04 GREEN SEAL | RS |
Cable Joint, 4Pole, 450V, 8.6-10.5Mm | Newark Electronics |
PG12 Screw-In Cable Joiner for 8.5mm to 10.5mm Cable Range Polyamide 66 Black 4 Pole | Avnet America |
Where can I find additional details, specifications and documents for a SC-L-PG12-04-GN?
Additional datasheets, footprints and schematics for SC-L-PG12-04-GN are listed on our Part Details page. You can also find images and similar parts to SC-L-PG12-04-GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-L-PG12-04-GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-L-PG12-04-GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-L-PG12-04-GN fall under?
The SC-L-PG12-04-GN is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SC-L-PG12-04-GN when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-L-PG12-04-GN you can contact the distributor directly for product support, shipping queries etc.
Is the SC-L-PG12-04-GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-L-PG12-04-GN have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, RS and Newark Electronics have stock available or on a lead time for SC-L-PG12-04-GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-L-PG12-04-GN often in real-time on the comparison pages.
What if I can't find stock of SC-L-PG12-04-GN?
You can fill out our help required form which you can use to request a quote for SC-L-PG12-04-GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.