Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Inclinometer |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Sensor Case Style | DFL |
No. of Pins | 12Pins |
Gyroscope Range | - |
Acceleration Range | ± 1.8g ± 3.6g |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Mems Module, Tri-Axis Inclinometer | Newark Electronics |
MEMS MODULE, TRI-AXIS INCLINOMETER | element14 |
Where can I find additional details, specifications and documents for a SCL3300-D01?
Additional datasheets, footprints and schematics for SCL3300-D01 are listed on our Part Details page. You can also find images and similar parts to SCL3300-D01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCL3300-D01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCL3300-D01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCL3300-D01 fall under?
The SCL3300-D01 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to SCL3300-D01 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCL3300-D01 you can contact the distributor directly for product support, shipping queries etc.
Is the SCL3300-D01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCL3300-D01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SCL3300-D01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCL3300-D01 often in real-time on the comparison pages.
What if I can't find stock of SCL3300-D01?
You can fill out our help required form which you can use to request a quote for SCL3300-D01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.