Status: | Unknown |
---|---|
Series: | SCEM Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 101.6mm |
External Width - Metric | 101.6mm |
External Depth - Metric | 114.3mm |
IP Rating | IP20 |
Body Colour | Blue Grey |
NEMA Rating | - |
External Height - Imperial | 4" |
External Width - Imperial | 4" |
External Depth - Imperial | 4.5" |
Product Range | SCEM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 3.9" |
Depth - Metric | 100.1mm |
Height - Imperial | 4.2" |
Height - Metric | 106.8mm |
Length / Width - Imperial | 4.4" |
Length / Width - Metric | 112.7mm |
Enclosure, Instrument, Alum, Blue/Grey | Newark Electronics |
ENCLOSURE, ALUMINIUM INSTRUMENT | Farnell |
Enclosure - Aluminum | RS |
Enclosure , Aluminum | Hammond Manufacturing SCEM101110WH | RS Americas |
Sloped Instrument Enclosure, 4.0 in. H x 4.5 in. W x 4.0 in. D, Aluminum, Satin Blue | Carlton-Bates |
Where can I find additional details, specifications and documents for a SCEM101110WH?
Additional datasheets, footprints and schematics for SCEM101110WH are listed on our Part Details page. You can also find images and similar parts to SCEM101110WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCEM101110WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCEM101110WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCEM101110WH fall under?
The SCEM101110WH is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to SCEM101110WH when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCEM101110WH you can contact the distributor directly for product support, shipping queries etc.
Is the SCEM101110WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCEM101110WH have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, RS Americas and Carlton-Bates have stock available or on a lead time for SCEM101110WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCEM101110WH often in real-time on the comparison pages.
What if I can't find stock of SCEM101110WH?
You can fill out our help required form which you can use to request a quote for SCEM101110WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.