Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
2,564
in stock
|
Buy Now | |
element14
from US$2.20
|
2,090
in stock
|
Buy Now | |
Farnell
from US$1.71
|
2,090
in stock
|
Buy Now | |
Rapid Electronics
from US$1.93
|
163
in stock
|
Buy Now | |
RS Americas
from US$1.99
|
80
in stock
|
Buy Now | |
Conrad
from US$3.16
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$2.67
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.67
|
1
in stock
|
Buy Now |
Accessory Type | Cover |
---|---|
For Use With | In-Line XLRs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Plastic |
Cover, D-Size Chassis Connectors | Newark Electronics |
COVER, REAR SIDE | element14 |
REAR PROTECTION COVER D SIZE CHASSIS | RS |
Neutrik SCDR Rear End Protection for in Line XLRS | Rapid Electronics |
opticalCON QUAD Series Soft Plastic Cover For Use With D-Size Chassis Connector | Neutrik SCDR | RS Americas |
Rear Cap made of Soft plastic for various D-Connector housing. It is used to provide Protection between Connector and Cable. The Cap fits for all standard Cable - it has to be just the End of a pair of the Cable diameter. | Conrad |
REAR PROTECTION COVER FOR | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SCDR?
Additional datasheets, footprints and schematics for SCDR are listed on our Part Details page. You can also find images and similar parts to SCDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCDR fall under?
The SCDR is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SCDR when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCDR you can contact the distributor directly for product support, shipping queries etc.
Is the SCDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCDR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for SCDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCDR often in real-time on the comparison pages.
What if I can't find stock of SCDR?
You can fill out our help required form which you can use to request a quote for SCDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.