SCCY71B407SLBLE Capacitors by KYOCERA AVX

CAP 400F 2.7V SUPER CAP CAN

Status: Unknown
Series: SCC LE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.00

Distributor Stock
Logo for Farnell
Farnell
from US$18.64
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.00
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.27
-
Buy Now
Logo for element14
element14
from US$18.65
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$16.91
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 400F
Voltage Rating 2.7V
Capacitor Terminals Weldable Pin
Product Range SCC LE Series
Capacitance Tolerance +30% -10%
Lead Spacing 0.5mm
Lifetime @ Temperature 1000 hours @ 60°C
Operating Temperature Min -40°C
Operating Temperature Max 65°C
ESR 0.0025ohm
Capacitor Case Style Can
Diameter 35mm
Height 71mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 400F, 2.7V, Super Cap, Can | Newark Electronics
400F 2.7V 35X71 | TTI Europe
CAP, 400F, 2.7V, SUPER CAP, CAN | Farnell
Supercapacitor, EDLC, 400 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C | Avnet Asia
Supercapacitor, EDLC, 400 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCCY71B407SLBLE?

Additional datasheets, footprints and schematics for SCCY71B407SLBLE are listed on our Part Details page. You can also find images and similar parts to SCCY71B407SLBLE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCCY71B407SLBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCY71B407SLBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCCY71B407SLBLE fall under?

The SCCY71B407SLBLE is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCCY71B407SLBLE when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCCY71B407SLBLE you can contact the distributor directly for product support, shipping queries etc.

Is the SCCY71B407SLBLE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCCY71B407SLBLE have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SCCY71B407SLBLE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCCY71B407SLBLE often in real-time on the comparison pages.

What if I can't find stock of SCCY71B407SLBLE?

You can fill out our help required form which you can use to request a quote for SCCY71B407SLBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay