Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.12
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$14.51
|
175
in stock
|
Buy Now | |
element14
from US$12.84
|
175
in stock
|
Buy Now | |
Farnell
from US$12.77
|
175
in stock
|
Buy Now | |
Future Electronics
from US$8.84
|
-
|
Buy Now | |
Avnet America
from US$9.32
|
-
|
Buy Now | |
TTI Europe
from US$11.27
|
-
|
Buy Now | |
Richardson RFPD
from US$7.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 400F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.004ohm |
Capacitor Case Style | Can |
Diameter | 35mm |
Height | 68mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 400F, 2.7V, Super Cap, Radial | Newark Electronics |
CAP, 400F, 2.7V, SUPER CAP, RADIAL | element14 |
Supercapacitor 400F 2.7V 4mohm 1000uA | RS |
SCC Series 2.7 V 400 F ╪35 x 68 mm 4-lead Snap-In Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 400 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
400F 2.7V 35X68 22.5MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 400 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCY68B407SSB?
Additional datasheets, footprints and schematics for SCCY68B407SSB are listed on our Part Details page. You can also find images and similar parts to SCCY68B407SSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCY68B407SSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCY68B407SSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCY68B407SSB fall under?
The SCCY68B407SSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCY68B407SSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCY68B407SSB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCY68B407SSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCY68B407SSB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SCCY68B407SSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCY68B407SSB often in real-time on the comparison pages.
What if I can't find stock of SCCY68B407SSB?
You can fill out our help required form which you can use to request a quote for SCCY68B407SSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.