Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Capacitance | 30F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 8mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.02ohm |
Capacitor Case Style | Can |
Diameter | 16mm |
Height | 30mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitors/Ultracapacitors 2.7V 30F | Rapid Electronics |
CAP, 30F, 2.7V, 20%, SUPER CAP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a SCCU30B306MRB?
Additional datasheets, footprints and schematics for SCCU30B306MRB are listed on our Part Details page. You can also find images and similar parts to SCCU30B306MRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCU30B306MRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCU30B306MRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCU30B306MRB fall under?
The SCCU30B306MRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCU30B306MRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCU30B306MRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCU30B306MRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCU30B306MRB have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for SCCU30B306MRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCU30B306MRB often in real-time on the comparison pages.
What if I can't find stock of SCCU30B306MRB?
You can fill out our help required form which you can use to request a quote for SCCU30B306MRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.