Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sensor Output | I2C Digital |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Sensor Terminals | Screw |
Sensitivity | - |
Response Time | 8s |
Operating Temperature Min | -20°C |
Sensing Accuracy | 3% |
Where can I find additional details, specifications and documents for a SCC30-DB RH/T?
Additional datasheets, footprints and schematics for SCC30-DB RH/T are listed on our Part Details page. You can also find images and similar parts to SCC30-DB RH/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCC30-DB RH/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCC30-DB RH/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCC30-DB RH/T fall under?
The SCC30-DB RH/T is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SCC30-DB RH/T when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCC30-DB RH/T you can contact the distributor directly for product support, shipping queries etc.
Is the SCC30-DB RH/T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCC30-DB RH/T have stock available?
There is no stock from authorised distributors for SCC30-DB RH/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCC30-DB RH/T often in real-time on the comparison pages.
What if I can't find stock of SCC30-DB RH/T?
You can fill out our help required form which you can use to request a quote for SCC30-DB RH/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.