SCANSTA111MT/NOPB Semiconductors - ICs by Texas Instruments

IC CONTROLLER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.86

Distributor Stock
Logo for Farnell
Farnell
from US$13.30
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.86
14,840
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.71
-
Buy Now
Logo for element14
element14
from US$13.36
-
Buy Now

Specifications

IC Interface Type -
Interface Applications Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style TSSOP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 111
Brief Features 7 Slot Inputs Support up to 121 Unique Addresses Interrogation Address Broadcast Address
IC Function Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port
IC Package Type TSSOP
Operating Temperature Range -40°C to +85°C
Output Current Max 24mA
Output Voltage Max 2.4V
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Enhanced scan bridge multidrop addressable IEEE 1149.1 (JTAG) port | Texas Instruments
Ic, Controller | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCANSTA111MT/NOPB?

Additional datasheets, footprints and schematics for SCANSTA111MT/NOPB are listed on our Part Details page. You can also find images and similar parts to SCANSTA111MT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCANSTA111MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCANSTA111MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCANSTA111MT/NOPB fall under?

The SCANSTA111MT/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SCANSTA111MT/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCANSTA111MT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the SCANSTA111MT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCANSTA111MT/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCANSTA111MT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCANSTA111MT/NOPB often in real-time on the comparison pages.

What if I can't find stock of SCANSTA111MT/NOPB?

You can fill out our help required form which you can use to request a quote for SCANSTA111MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay