Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Diameter | 89.9mm |
---|---|
External Depth | 1.6mm |
Material | Rubber |
RoHS Compliant | NA |
External Diameter:89.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SCA11.1?
Additional datasheets, footprints and schematics for SCA11.1 are listed on our Part Details page. You can also find images and similar parts to SCA11.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCA11.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCA11.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCA11.1 fall under?
The SCA11.1 is listed under Fasteners & Mechanical > Mechanical Power Transmission > Drive Belts > Belts - Square.
Can I view similar or alternative parts?
You can view similar parts to SCA11.1 when available in the Belts - Square range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCA11.1 you can contact the distributor directly for product support, shipping queries etc.
Is the SCA11.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCA11.1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SCA11.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCA11.1 often in real-time on the comparison pages.
What if I can't find stock of SCA11.1?
You can fill out our help required form which you can use to request a quote for SCA11.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.