Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$23.89
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.44
|
100
in stock
|
Buy Now | |
RS Americas
from US$5.61
|
90
in stock
|
Buy Now | |
Avnet America
from US$23.07
|
-
|
Buy Now | |
Carlton-Bates
from US$17.20
|
-
|
Buy Now | |
Relay Specialties
from US$84.18
|
-
|
Buy Now | |
Sager
from US$22.53
|
-
|
Buy Now |
NC CABLE HOUSING LOCK | Transfer Multisort Elektronik |
Cable Connector Housing (Black) | Neutrik SC8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Buss Sc Fuse Class G Class G/Cooper Bussmann |Eaton Bussmann SC-8 | Newark Electronics |
8A | RS |
Fuse Class G 8A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse, Class G | Carlton-Bates |
Industrial & Electrical Fuses 600VAC/170VDC 8A Time Delay | Sager |
Where can I find additional details, specifications and documents for a SC-8?
Additional datasheets, footprints and schematics for SC-8 are listed on our Part Details page. You can also find images and similar parts to SC-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-8 fall under?
The SC-8 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to SC-8 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-8 you can contact the distributor directly for product support, shipping queries etc.
Is the SC-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-8 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for SC-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-8 often in real-time on the comparison pages.
What if I can't find stock of SC-8?
You can fill out our help required form which you can use to request a quote for SC-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.