Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,231
in stock
|
Buy Now | |
element14
from US$1.09
|
1,231
in stock
|
Buy Now | |
Farnell
from US$1.12
|
1,231
in stock
|
Buy Now | |
Micros
from US$0.89
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
56
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 97mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display, Led, 0.56", Red, Cathode | Newark Electronics |
DISPLAY, LED, 0.56", RED, CATHODE | element14 |
1-digit THT LED display | Micros |
Display: LED | Transfer Multisort Elektronik |
7-Seg Display 1-Digit 14.2mm Red | RS |
DISPLAY 14MM RED 630NM | TTI Europe |
LED Displays & Accessories .56 SINGLE DIGIT RED LED DISPLAY | Sager |
Displays Segmented Panel 1DIGIT 8LED Red 10-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SC56-11SURKWA?
Additional datasheets, footprints and schematics for SC56-11SURKWA are listed on our Part Details page. You can also find images and similar parts to SC56-11SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC56-11SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC56-11SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC56-11SURKWA fall under?
The SC56-11SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SC56-11SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC56-11SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the SC56-11SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC56-11SURKWA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for SC56-11SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC56-11SURKWA often in real-time on the comparison pages.
What if I can't find stock of SC56-11SURKWA?
You can fill out our help required form which you can use to request a quote for SC56-11SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.