Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
1,073
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
760
in stock
|
Buy Now | |
Relay Specialties
from US$0.99
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
232
in stock
|
Buy Now | |
element14
from US$1.20
|
232
in stock
|
Buy Now | |
Micros
from US$0.95
|
200
in stock
|
Buy Now | |
Sager
from US$0.76
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 6.4mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 8mm |
External Length / Height | 19.05mm |
External Width | 12.5mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 5.6mcd |
Luminous Intensity per Segment @ If Min | 2.2mcd |
Luminous Intensity per Segment @ If Typ | 2.2mcd |
No. of Characters | 1 Character |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 15.24mm |
Voltage Vf Typ | 2V |
Display: LED | Transfer Multisort Elektronik |
DISPLAY 14MM S-RED 625NM | TTI Europe |
KINGBRIGHT DISPLAYS | Relay Specialties |
7-Segment Led Display | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 19.05MM, RED | element14 |
1-digit THT LED display | Micros |
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT | Sager |
Kingbright SC56-11EWA 14.2mm High Efficiency Red LED Display Cathode | Rapid Electronics |
Segment LED Display Common Cathode 1 Digit 8 LEDs Red 8mcd Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SC56-11EWA?
Additional datasheets, footprints and schematics for SC56-11EWA are listed on our Part Details page. You can also find images and similar parts to SC56-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC56-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC56-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC56-11EWA fall under?
The SC56-11EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SC56-11EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC56-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the SC56-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC56-11EWA have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for SC56-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC56-11EWA often in real-time on the comparison pages.
What if I can't find stock of SC56-11EWA?
You can fill out our help required form which you can use to request a quote for SC56-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.