Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now | |
TTI Europe
from US$0.79
|
640
in stock
|
Buy Now | |
Micros
from US$0.97
|
400
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
357
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
274
in stock
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 10.5mcd |
No. of Digits / Alpha | 1 |
Character Size | 13.2mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 7mm |
External Length / Height | 17.55mm |
External Width | 12.4mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.2V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 5.6mcd |
Luminous Intensity per Segment @ If Min | 2.2mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 15.24mm |
Voltage Vf Typ | 2.2V |
DISPLAY 13MM GREEN 568NM | TTI Europe |
1-digit THT LED display | Micros |
Kingbright 7-Segment LED Display SC52 Green 13.2mm 565nm 10.5mcd 2.5V THT Common Cathode | Distrelec |
Display: LED | Transfer Multisort Elektronik |
LED DISPLAY, 0.52", GREEN, CC | Farnell |
Led Display, 0.52", Green, Cc | Newark Electronics |
LED Displays & Accessories Single Green 568nm Common Cathode | Sager |
KINSC52-11GWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SC52-11GWA?
Additional datasheets, footprints and schematics for SC52-11GWA are listed on our Part Details page. You can also find images and similar parts to SC52-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC52-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC52-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC52-11GWA fall under?
The SC52-11GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SC52-11GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC52-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the SC52-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC52-11GWA have stock available?
Authorised distributors including TTI Europe, Micros, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SC52-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC52-11GWA often in real-time on the comparison pages.
What if I can't find stock of SC52-11GWA?
You can fill out our help required form which you can use to request a quote for SC52-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.