Status: | Unknown |
---|---|
Series: | SC Series |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Push Button |
---|---|
Enclosure Material | ABS |
External Height - Metric | 150mm |
External Width - Metric | 70mm |
External Depth - Metric | 65mm |
IP Rating | IP66 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 5.906" |
External Width - Imperial | 2.756" |
External Depth - Imperial | - |
Product Range | SC Series |
No. of Switch Holes | 3Holes |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a SC3A?
Additional datasheets, footprints and schematics for SC3A are listed on our Part Details page. You can also find images and similar parts to SC3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC3A fall under?
The SC3A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to SC3A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC3A you can contact the distributor directly for product support, shipping queries etc.
Is the SC3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC3A have stock available?
There is no stock from authorised distributors for SC3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC3A often in real-time on the comparison pages.
What if I can't find stock of SC3A?
You can fill out our help required form which you can use to request a quote for SC3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.