Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 6.4mcd |
No. of Digits / Alpha | 1 |
Character Size | 9.9mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DISPLAY 10MM GREEN 568NM | TTI Europe |
Display: LED | Transfer Multisort Elektronik |
Display, Led, 0.39", Green, Cathode | Newark Electronics |
DISPLAY, LED, 0.39", GREEN, CATHODE | element14 |
LED Displays & Accessories Single Green 568nm Common Cathode | Sager |
Segment LED Display Common Cathode 1 Digit 8 LEDs Green 6.4mcd Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SC39-11GWA?
Additional datasheets, footprints and schematics for SC39-11GWA are listed on our Part Details page. You can also find images and similar parts to SC39-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC39-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC39-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC39-11GWA fall under?
The SC39-11GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SC39-11GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC39-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the SC39-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC39-11GWA have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC39-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC39-11GWA often in real-time on the comparison pages.
What if I can't find stock of SC39-11GWA?
You can fill out our help required form which you can use to request a quote for SC39-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.