Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
387
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
613
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
387
in stock
|
Buy Now | |
element14
from US$1.51
|
387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
386
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 4.1mcd |
No. of Digits / Alpha | 1 |
Character Size | 9.9mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kingbright 7-Segment LED Display SC39 Red 9.9mm 627nm 4.1mcd 2.5V THT Common Cathode | Distrelec |
DISPLAY 10MM S-RED 625NM | TTI Europe |
Display, Led, 0.39", Red, Cathode | Newark Electronics |
DISPLAY, LED, 0.39", RED, CATHODE | element14 |
Display: LED | Transfer Multisort Elektronik |
LED Displays & Accessories Single Red 625nm Common Cathode | Sager |
Segment LED Display Common Cathode 1 Digit 8 LEDs Red 4.1mcd Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SC39-11EWA?
Additional datasheets, footprints and schematics for SC39-11EWA are listed on our Part Details page. You can also find images and similar parts to SC39-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC39-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC39-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC39-11EWA fall under?
The SC39-11EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SC39-11EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC39-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the SC39-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC39-11EWA have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC39-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC39-11EWA often in real-time on the comparison pages.
What if I can't find stock of SC39-11EWA?
You can fill out our help required form which you can use to request a quote for SC39-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.