Status: | Unknown |
---|---|
Series: | SC3 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 10kohm |
Product Range | SC3 Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Thick Film Resistor, Sc3 Series, 10 Kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn SC3-10KFI | Newark Electronics |
RES, 10K, 1%, 3W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a SC3-10KFI?
Additional datasheets, footprints and schematics for SC3-10KFI are listed on our Part Details page. You can also find images and similar parts to SC3-10KFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC3-10KFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC3-10KFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC3-10KFI fall under?
The SC3-10KFI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SC3-10KFI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC3-10KFI you can contact the distributor directly for product support, shipping queries etc.
Is the SC3-10KFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC3-10KFI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SC3-10KFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC3-10KFI often in real-time on the comparison pages.
What if I can't find stock of SC3-10KFI?
You can fill out our help required form which you can use to request a quote for SC3-10KFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.