Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.05
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$78.85
|
-
|
Buy Now | |
Avnet America
from US$21.91
|
-
|
Buy Now | |
RS Americas
from US$10.89
|
-
|
Buy Now | |
element14
from US$3.08
|
-
|
Buy Now | |
Carlton-Bates
from US$16.34
|
-
|
Buy Now | |
Relay Specialties
from US$79.80
|
-
|
Buy Now | |
Sager
from US$21.40
|
-
|
Buy Now |
Product Range | - |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetic Rectangular Prox. Sensor |Carlo Gavazzi SC2 | Newark Electronics |
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Class G 2A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse, Class G | Carlton-Bates |
Industrial & Electrical Fuses 600VAC/170VDC 2A Time Delay | Sager |
Where can I find additional details, specifications and documents for a SC-2?
Additional datasheets, footprints and schematics for SC-2 are listed on our Part Details page. You can also find images and similar parts to SC-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-2 fall under?
The SC-2 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to SC-2 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SC-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SC-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-2 often in real-time on the comparison pages.
What if I can't find stock of SC-2?
You can fill out our help required form which you can use to request a quote for SC-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.