Status: | Production |
---|---|
Series: | SC1894 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | SC1894 |
Application Sub Type | Power Amplifier Linearizer |
Kit Contents | Eval Kit SC1894 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVK RFPAL 1400-1800 MHz | Analog Devices |
Eval Kit, Rf Pa Linearizer, 1350-1800Mhz | Newark Electronics |
EVAL KIT, RF PA LINEARIZER, 1350-1800MHZ | Farnell |
Where can I find additional details, specifications and documents for a SC1894-EVK1500?
Additional datasheets, footprints and schematics for SC1894-EVK1500 are listed on our Part Details page. You can also find images and similar parts to SC1894-EVK1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC1894-EVK1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC1894-EVK1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC1894-EVK1500 fall under?
The SC1894-EVK1500 is listed under RF Predistortion Ics.
Can I view similar or alternative parts?
You can view similar parts to SC1894-EVK1500 when available in the RF Predistortion Ics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC1894-EVK1500 you can contact the distributor directly for product support, shipping queries etc.
Is the SC1894-EVK1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC1894-EVK1500 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for SC1894-EVK1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC1894-EVK1500 often in real-time on the comparison pages.
What if I can't find stock of SC1894-EVK1500?
You can fill out our help required form which you can use to request a quote for SC1894-EVK1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.