Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 3.7V |
Luminous Intensity | 101mcd |
No. of Digits / Alpha | 1 |
Character Size | 25.4mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 10.5mm |
External Length / Height | 34mm |
External Width | 24mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 1.85V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 31mcd |
Luminous Intensity per Segment @ If Min | 14mcd |
Luminous Intensity per Segment @ If Typ | 14mcd |
No. of Characters | 1 Character |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 30.4mm |
Voltage Vf Typ | 1.85V |
Red 7-segment LED, SC10-21SRW | RS |
Kingbright SC10-21SRWA Super Bright Red LED Display Cathode | Rapid Electronics |
LED DISPLAY, 1.0", RED, CC | element14 |
7-Segment Led Display | Newark Electronics |
LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT | Sager |
KINSC10-21SRWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SC10-21SRWA?
Additional datasheets, footprints and schematics for SC10-21SRWA are listed on our Part Details page. You can also find images and similar parts to SC10-21SRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC10-21SRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC10-21SRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC10-21SRWA fall under?
The SC10-21SRWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SC10-21SRWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC10-21SRWA you can contact the distributor directly for product support, shipping queries etc.
Is the SC10-21SRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC10-21SRWA have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SC10-21SRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC10-21SRWA often in real-time on the comparison pages.
What if I can't find stock of SC10-21SRWA?
You can fill out our help required form which you can use to request a quote for SC10-21SRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.