Status: | Unknown |
---|---|
Series: | FICXÂ Series |
RoHS: | Unknown |
Cable Diameter | 8.5mm |
---|---|
Colour | Yellow |
Conductor Area CSA | 2.5mm² |
Product Range | FICXÂ Series |
SVHC | No SVHC (12-Jan-2017) |
Connector CABLE JOINER PG13 3P SCREW O.D. 6.68.5MM | Amphenol LTW Technology SC-L-PG13-03-YW | RS Americas |
PG13-03 YELLOW SEAL | RS |
Cable Joint, 3Pole, 450V, 6.6-8.5Mm | Newark Electronics |
PG12 Screw-In Cable Joiner for 6.5mm to 8.5mm Cable Range Polyamide 66 Black 3 Pole | Avnet America |
Where can I find additional details, specifications and documents for a SC-L-PG13-03-YW?
Additional datasheets, footprints and schematics for SC-L-PG13-03-YW are listed on our Part Details page. You can also find images and similar parts to SC-L-PG13-03-YW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-L-PG13-03-YW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-L-PG13-03-YW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-L-PG13-03-YW fall under?
The SC-L-PG13-03-YW is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SC-L-PG13-03-YW when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-L-PG13-03-YW you can contact the distributor directly for product support, shipping queries etc.
Is the SC-L-PG13-03-YW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-L-PG13-03-YW have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SC-L-PG13-03-YW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-L-PG13-03-YW often in real-time on the comparison pages.
What if I can't find stock of SC-L-PG13-03-YW?
You can fill out our help required form which you can use to request a quote for SC-L-PG13-03-YW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.