Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | Type A Plug to Free End |
---|---|
Cable Length - Metric | 3.05m |
Cable Length - Imperial | 10ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
USB 2.0 Type-A to Round Cable End 10ft | Stewart Connector SC-2ADK010F | RS Americas |
Usb Cable, 2.0 A Plug-Free End, 10Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a SC-2ADK010F?
Additional datasheets, footprints and schematics for SC-2ADK010F are listed on our Part Details page. You can also find images and similar parts to SC-2ADK010F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-2ADK010F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-2ADK010F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-2ADK010F fall under?
The SC-2ADK010F is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to SC-2ADK010F when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-2ADK010F you can contact the distributor directly for product support, shipping queries etc.
Is the SC-2ADK010F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-2ADK010F have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for SC-2ADK010F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-2ADK010F often in real-time on the comparison pages.
What if I can't find stock of SC-2ADK010F?
You can fill out our help required form which you can use to request a quote for SC-2ADK010F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.