Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$864.77
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$915.39
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CN9936-000 7-1200603-0 SBP200375WE2.5 | Heilind Electronics |
Label, Die-Cut, 50.8Mm X 95.3Mm | Newark Electronics |
AMPCN9936-000 | Avnet America |
LABEL, THERMAL TRANSFER, SELF-LAMINATING, VINYL, 2.0 X 3.75 IN. | TE Connectivity SBP200375WE2.5 | RS Americas |
LABEL, DIE-CUT, 50.8MM X 95.3MM | element14 |
Where can I find additional details, specifications and documents for a SBP200375WE2.5?
Additional datasheets, footprints and schematics for SBP200375WE2.5 are listed on our Part Details page. You can also find images and similar parts to SBP200375WE2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBP200375WE2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBP200375WE2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBP200375WE2.5 fall under?
The SBP200375WE2.5 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SBP200375WE2.5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBP200375WE2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBP200375WE2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBP200375WE2.5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SBP200375WE2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBP200375WE2.5 often in real-time on the comparison pages.
What if I can't find stock of SBP200375WE2.5?
You can fill out our help required form which you can use to request a quote for SBP200375WE2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.