Status: | Unknown |
---|---|
Series: | SBP Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$269.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
13,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
12,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
2,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$357.97
|
-
|
Buy Now |
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 95.3mm x 25.4mm |
Marker Material | Vinyl Film |
Legend Colour | - |
Marker Colour | White |
Product Range | SBP Series |
SVHC | No SVHC (27-Jun-2018) |
CN9926-000 1-1200607-8 SBP100375WE2.5 | Heilind Electronics |
Sbp100375We2.5 Rohs Compliant: Yes |Te Connectivity SBP100375WE2.5 | Newark Electronics |
Wire Labels&Markers TRANS VINYL LABEL | Rapid Electronics |
SBP100375WE2.5 | Avnet America |
LABEL, THERMAL TRANSFER, SELF-LAMINATING, VINYL, 1.0 X 3.75 IN. | TE Connectivity SBP100375WE2.5 | RS Americas |
Where can I find additional details, specifications and documents for a SBP100375WE2.5?
Additional datasheets, footprints and schematics for SBP100375WE2.5 are listed on our Part Details page. You can also find images and similar parts to SBP100375WE2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBP100375WE2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBP100375WE2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBP100375WE2.5 fall under?
The SBP100375WE2.5 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SBP100375WE2.5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBP100375WE2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBP100375WE2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBP100375WE2.5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Rapid Electronics and Avnet America have stock available or on a lead time for SBP100375WE2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBP100375WE2.5 often in real-time on the comparison pages.
What if I can't find stock of SBP100375WE2.5?
You can fill out our help required form which you can use to request a quote for SBP100375WE2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.