Status: | Unknown |
---|---|
Series: | SBP Series |
RoHS: | Unknown |
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 23.9mm x 19.1mm |
Marker Material | Vinyl Film |
Legend Colour | - |
Marker Colour | White |
Product Range | SBP Series |
SVHC | No SVHC (27-Jun-2018) |
Wire & Cable Marker, 23.9 X 19.1Mm, Wht | Newark Electronics |
LABEL, THERMAL TRANSFER, SELF-LAMINATING, VINYL, 0.75 X 0.94 IN. | TE Connectivity SBP075094WE10 | RS Americas |
WIRE & CABLE MARKER, 23.9 X 19.1MM, WHT | element14 |
Where can I find additional details, specifications and documents for a SBP075094WE10?
Additional datasheets, footprints and schematics for SBP075094WE10 are listed on our Part Details page. You can also find images and similar parts to SBP075094WE10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBP075094WE10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBP075094WE10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBP075094WE10 fall under?
The SBP075094WE10 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SBP075094WE10 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBP075094WE10 you can contact the distributor directly for product support, shipping queries etc.
Is the SBP075094WE10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBP075094WE10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SBP075094WE10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBP075094WE10 often in real-time on the comparison pages.
What if I can't find stock of SBP075094WE10?
You can fill out our help required form which you can use to request a quote for SBP075094WE10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.