Status: | Unknown |
---|---|
Series: | BHS Series |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
9,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0218
|
60,000
in stock
|
Buy Now | |
element14
from US$0.06
|
5,321
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
5,321
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
1,361
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
-
|
Buy Now |
Product Range | BHS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | - |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
PITCH3.5MM.1A,1400V,AWG#28-#24 | TTI Europe |
BHS socket contact | RS |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
28 - 24 AWG Socket Contact 3.5 mm Pitch Crimp Style BHS Connector | Future Electronics |
Where can I find additional details, specifications and documents for a SBHS-002T-P0.5A?
Additional datasheets, footprints and schematics for SBHS-002T-P0.5A are listed on our Part Details page. You can also find images and similar parts to SBHS-002T-P0.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBHS-002T-P0.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBHS-002T-P0.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBHS-002T-P0.5A fall under?
The SBHS-002T-P0.5A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SBHS-002T-P0.5A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBHS-002T-P0.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SBHS-002T-P0.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBHS-002T-P0.5A have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SBHS-002T-P0.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBHS-002T-P0.5A often in real-time on the comparison pages.
What if I can't find stock of SBHS-002T-P0.5A?
You can fill out our help required form which you can use to request a quote for SBHS-002T-P0.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.