Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Hose Clamp |
---|---|
Clip Diameter | 9.2mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Box Quantity | 10 |
Clip Diameter Max | 9.2mm |
Clip Diameter Min | 7.9mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Hose Clip Type | B |
Material | Nylon 6.6 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Hose Clamp, Nylon 6.6, 9.2Mm | Newark Electronics |
CLIP, HOSE, SIZE B | element14 |
Where can I find additional details, specifications and documents for a SB - HC--- S10?
Additional datasheets, footprints and schematics for SB - HC--- S10 are listed on our Part Details page. You can also find images and similar parts to SB - HC--- S10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB - HC--- S10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB - HC--- S10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB - HC--- S10 fall under?
The SB - HC--- S10 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SB - HC--- S10 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB - HC--- S10 you can contact the distributor directly for product support, shipping queries etc.
Is the SB - HC--- S10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB - HC--- S10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SB - HC--- S10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB - HC--- S10 often in real-time on the comparison pages.
What if I can't find stock of SB - HC--- S10?
You can fill out our help required form which you can use to request a quote for SB - HC--- S10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.