SBCT3-C Crimp Terminals / Solder Terminals & Splices by Panduit

MECHANICAL CONNECTOR, SPLIT BOLT, 4AWG

Status: Unknown
Series: Pan-Lug SBCT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.99

Distributor Stock
Logo for Farnell
Farnell
from US$16.95
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.87
11
in stock
Buy Now
Logo for element14
element14
from US$16.40
11
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.32
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$12.99
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range Pan-Lug SBCT Series
Wire Size AWG Max 4AWG
Terminal Type Mechanical Lug

Alternative Descriptions

Mechanical Connector, Split Bolt, 4Awg | Newark Electronics
Split bolt, copper, tin plated, type SBCT, dual rated, #8 STR - #4 STR AWG. | Panduit SBCT3-C | RS Americas
Split Bolt, 8 SOL - 4 AWG STR Run, 8 SOL - 4 AWG STR Tap, CU/AL Conductor, Copper, Tin-Plated | Carlton-Bates
Cable Mounting & Accessories CU SPLIT BOLT TIN PLATED | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBCT3-C?

Additional datasheets, footprints and schematics for SBCT3-C are listed on our Part Details page. You can also find images and similar parts to SBCT3-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBCT3-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCT3-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBCT3-C fall under?

The SBCT3-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.

Can I view similar or alternative parts?

You can view similar parts to SBCT3-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBCT3-C you can contact the distributor directly for product support, shipping queries etc.

Is the SBCT3-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBCT3-C have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Carlton-Bates have stock available or on a lead time for SBCT3-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBCT3-C often in real-time on the comparison pages.

What if I can't find stock of SBCT3-C?

You can fill out our help required form which you can use to request a quote for SBCT3-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay