Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.64
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
988
in stock
|
Buy Now | |
element14
from US$0.47
|
988
in stock
|
Buy Now | |
Farnell
from US$0.45
|
988
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 18.1V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Ceramic body wirewound resistor,47R 7W | RS |
BCHE 7 W 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 47 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE647RJ | Internal Number: 3-1623732-9 | Alias Number: SBCHE647RJF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 7 W, - 5%, 18.1 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE647RJ | Newark Electronics |
RES, 47R, 5%, 7W, AXIAL, WIREWOUND | element14 |
Resistor, 47 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 47 Ohms, Pwr-Rtg 7 W, Tol 5%, Radial, Ceramic Housed | TE Connectivity SBCHE647RJ | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE647RJ?
Additional datasheets, footprints and schematics for SBCHE647RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE647RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE647RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE647RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE647RJ fall under?
The SBCHE647RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE647RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE647RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE647RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE647RJ have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBCHE647RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE647RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE647RJ?
You can fill out our help required form which you can use to request a quote for SBCHE647RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.