Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
647
in stock
|
Buy Now | |
element14
from US$0.47
|
647
in stock
|
Buy Now | |
Farnell
from US$0.46
|
647
in stock
|
Buy Now | |
TE Store
from US$1.64
|
294
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now |
Resistance | 2.2kohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 124.1V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
Resistors - Through Hole BCHE 7 W 2K2 5% | Rapid Electronics |
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 7 W, - 5%, 124.1 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE62K2J | Newark Electronics |
RES, 2K2, 5%, 7W, AXIAL, WIREWOUND | element14 |
BCHE 7 W 2K2 5% Resistance Value: 2.2K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 2.2K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE62K2J | Internal Number: 2-1623732-6 | Alias Number: SBCHE62K2JF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,2K2 7W | RS |
Resistor, Wirewound, Res 2.2 Kilohms, Pwr-Rtg 7 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE62K2J | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE62K2J?
Additional datasheets, footprints and schematics for SBCHE62K2J are listed on our Part Details page. You can also find images and similar parts to SBCHE62K2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE62K2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE62K2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE62K2J fall under?
The SBCHE62K2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE62K2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE62K2J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE62K2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE62K2J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for SBCHE62K2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE62K2J often in real-time on the comparison pages.
What if I can't find stock of SBCHE62K2J?
You can fill out our help required form which you can use to request a quote for SBCHE62K2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.