Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 83.7V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Ceramic body wirewound resistor,1K 7W | RS |
RES, 1K, 5%, 7W, AXIAL, WIREWOUND | element14 |
Wirewound Resistor, 1Kohm, 7W, 5% | Newark Electronics |
Resistor, Wirewound, Res 1 Kilohms, Pwr-Rtg 7 W, Tol 5%, Radial, Ceramic Housed | TE Connectivity SBCHE61K0J | RS Americas |
BCHE 7 W 1K0 5% Resistance Value: 1K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 1K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE61K0J | Internal Number: 1-1623732-3 | Alias Number: SBCHE61K0JF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SBCHE61K0J?
Additional datasheets, footprints and schematics for SBCHE61K0J are listed on our Part Details page. You can also find images and similar parts to SBCHE61K0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE61K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE61K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE61K0J fall under?
The SBCHE61K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE61K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE61K0J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE61K0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE61K0J have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SBCHE61K0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE61K0J often in real-time on the comparison pages.
What if I can't find stock of SBCHE61K0J?
You can fill out our help required form which you can use to request a quote for SBCHE61K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.