Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
8,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
8,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
8,650
in stock
|
Buy Now | |
TE Store
from US$1.84
|
5,207
in stock
|
Buy Now | |
element14
from US$0.54
|
729
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now |
Resistance | 18ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 11.2V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
Bche 7 W 18R 5% |Cgs Te Connectivity SBCHE618RJ | Newark Electronics |
Wirewound Resistors-Through Hole BCHE 7 W 18R 5% | Rapid Electronics |
BCHE 7 W 18R 5% Resistance Value: 18 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 18 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE618RJ | Internal Number: 1-1623732-2 | Alias Number: SBCHE618RJF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
RES, 18R, 5%, 7W, AXIAL, WIREWOUND | element14 |
Res Wirewound 18 Ohm 5% 7W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a SBCHE618RJ?
Additional datasheets, footprints and schematics for SBCHE618RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE618RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE618RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE618RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE618RJ fall under?
The SBCHE618RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE618RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE618RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE618RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE618RJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and element14 have stock available or on a lead time for SBCHE618RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE618RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE618RJ?
You can fill out our help required form which you can use to request a quote for SBCHE618RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.