Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
170
in stock
|
Buy Now | |
TE Store
from US$1.44
|
851
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | SBC Series |
Power Rating | 4W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 3.6V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
BCHE 4 W 3R3 10% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 20 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 3.3 Ω Wire Wound Power Resistor 10 % | Part Number: SBCHE43R3K | Internal Number: 1-1623730-7 | Alias Number: SBCHE43R3KF | 20 x 7 x 8 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,3R3 4W | RS |
Wirewound Resistor, 3.3 Ohm, 4W, 10% | Newark Electronics |
Resistor, 3.3 Ohm, ± 10%, 4 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 3.3 Ohms, Pwr-Rtg 4 W, Tol 10%, Radial, Ceramic Housed | TE Connectivity SBCHE43R3K | RS Americas |
RES, 3R3, 10%, 4W, AXIAL, WIREWOUND | element14 |
3.3 OHM 10% 4W | TTI Europe |
Where can I find additional details, specifications and documents for a SBCHE43R3K?
Additional datasheets, footprints and schematics for SBCHE43R3K are listed on our Part Details page. You can also find images and similar parts to SBCHE43R3K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE43R3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE43R3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE43R3K fall under?
The SBCHE43R3K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE43R3K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE43R3K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE43R3K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE43R3K have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SBCHE43R3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE43R3K often in real-time on the comparison pages.
What if I can't find stock of SBCHE43R3K?
You can fill out our help required form which you can use to request a quote for SBCHE43R3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.