Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 680ohm |
---|---|
Product Range | SBC Series |
Power Rating | 11W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 86.5V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
External Depth | 10mm |
External Length / Height | 50mm |
External Width | 9mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.8mm |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
BCHE 11 W 680R 5% Resistance Value: 680 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 50 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 680 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE11680RJ | Internal Number: 2-1623728-6 | Alias Number: SBCHE11680RJF | 50 x 10 x 9 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 680 Ohm, 11 W, - 5%, 86.5 V, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE11680RJ | Newark Electronics |
RES, 680R, 5%, 11W, RADIAL, WIREWOUND | element14 |
Resistor, Wirewound, Res 1680 Ohms, Pwr-Rtg 1 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE11680RJ | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE11680RJ?
Additional datasheets, footprints and schematics for SBCHE11680RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE11680RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE11680RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE11680RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE11680RJ fall under?
The SBCHE11680RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE11680RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE11680RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE11680RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE11680RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SBCHE11680RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE11680RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE11680RJ?
You can fill out our help required form which you can use to request a quote for SBCHE11680RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.