Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 8218 |
Contact Material | Brass |
Frequency Max | 1GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
Connector, RF Coaxial,75 Ohms, BNC Plug, For Belden 8218 Cable, Machined Brass | Bomar Interconnect Products SBC8218 | RS Americas |
Where can I find additional details, specifications and documents for a SBC8218?
Additional datasheets, footprints and schematics for SBC8218 are listed on our Part Details page. You can also find images and similar parts to SBC8218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8218 fall under?
The SBC8218 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to SBC8218 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8218 you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8218 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBC8218 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for SBC8218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8218 often in real-time on the comparison pages.
What if I can't find stock of SBC8218?
You can fill out our help required form which you can use to request a quote for SBC8218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.