Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | DM37x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | DM3730 |
Kit Contents | SBC SBC8140 5V Power Adapter 7" LCD Serial & JTAG Cables |
Product Range | - |
Features | Digital Media MPU & Sitara DSP 7inch LCD Display Ethernet/SD-card/USB/Audio/Video/JTAG 5V Power |
No. of Bits | 32bit |
Where can I find additional details, specifications and documents for a SBC8140 WITH 7"LCD?
Additional datasheets, footprints and schematics for SBC8140 WITH 7"LCD are listed on our Part Details page. You can also find images and similar parts to SBC8140 WITH 7"LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8140 WITH 7"LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8140 WITH 7"LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8140 WITH 7"LCD fall under?
The SBC8140 WITH 7"LCD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC8140 WITH 7"LCD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8140 WITH 7"LCD you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8140 WITH 7"LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC8140 WITH 7"LCD have stock available?
There is no stock from authorised distributors for SBC8140 WITH 7"LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8140 WITH 7"LCD often in real-time on the comparison pages.
What if I can't find stock of SBC8140 WITH 7"LCD?
You can fill out our help required form which you can use to request a quote for SBC8140 WITH 7"LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.